PHOENIX CONTACT USA Industrial Automation and Controls Controllers - PLC Modules 2404267

Description
Manufacturer: Phoenix Contact Category: Industrial Automation and Controls Controllers - PLC Modules Type: Control Module Termination Style: RJ45 Package: Bulk For Use With/Related Products: Axioline F Series Voltage - Supply: 19.2 ~ 30VDC Operating Temperature: -25°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Industrial Automation and Controls Controllers - PLC Modules Type: Control Module Termination Style: RJ45 Package: Bulk For Use With/Related Products: Axioline F Series Voltage - Supply: 19.2 ~ 30VDC Operating Temperature: -25°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls Controllers - PLC Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls Controllers - PLC Modules
Industrial Automation and Controls Controllers - PLC Modules
Manufacturer: Phoenix Contact Category: Industrial Automation and Controls Controllers - PLC Modules Type: Control Module Termination Style: RJ45 Package: Bulk For Use With/Related Products: Axioline F Series Voltage - Supply: 19.2 ~ 30VDC Operating Temperature: -25°C ~ 60°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Industrial Automation and Controls Controllers - PLC Modules
Type: Control Module
Termination Style: RJ45
Package: Bulk
For Use With/Related Products: Axioline F Series
Voltage - Supply: 19.2 ~ 30VDC
Operating Temperature: -25°C ~ 60°C
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Industrial Automation and Controls Controllers - PLC Modules
Supply Voltage Other; 19.2 ~ 30VDC
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Inverter - 74AHC1G04GV,125 - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B933-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details