PHOENIX CONTACT USA Human Machine Interface (HMI) 2401621

Description
Human Machine Interface (HMI) Touchscreen 15.0" Color
Description
Human Machine Interface (HMI) Touchscreen 15.0" Color
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Human Machine Interface (HMI) with part number 2401621 features a 15" TFT display with a resolution of 1024 x 768 pixels and supports 262,144 colors. It utilizes analog resistive touch technology and has an LED backlight with a mean time between failures (MTBF) of 50,000 hours. The device is powered by an ARM Cortex-A8 processor running at 800 MHz, with 512 MB of LPDDR SDRAM and 256 MB of NAND flash storage. Connectivity options include two USB 2.0 host ports and one Ethernet port (10/100 Mbps) via RJ45. The HMI is designed for front installation and has dimensions of 400 mm x 329 mm x 5 mm, with an installation depth of 55 mm. It operates within an ambient temperature range of 0 °C to 50 °C and is rated IP65 for the front and IP20 for the back, making it suitable for various environments. The device is compliant with several standards, including UL and cUL listings, and has a typical battery life of five years for the real-time clock. This product is appropriate for applications requiring a robust and versatile interface in industrial settings.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Human Machine Interface (HMI) with part number 2401621 features a 15" TFT display with a resolution of 1024 x 768 pixels and supports 262,144 colors. It utilizes analog resistive touch technology and has an LED backlight with a mean time between failures (MTBF) of 50,000 hours. The device is powered by an ARM Cortex-A8 processor running at 800 MHz, with 512 MB of LPDDR SDRAM and 256 MB of NAND flash storage. Connectivity options include two USB 2.0 host ports and one Ethernet port (10/100 Mbps) via RJ45. The HMI is designed for front installation and has dimensions of 400 mm x 329 mm x 5 mm, with an installation depth of 55 mm. It operates within an ambient temperature range of 0 °C to 50 °C and is rated IP65 for the front and IP20 for the back, making it suitable for various environments. The device is compliant with several standards, including UL and cUL listings, and has a typical battery life of five years for the real-time clock. This product is appropriate for applications requiring a robust and versatile interface in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Human Machine Interface (HMI) - 2401621 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
2401621
Human Machine Interface (HMI) 2401621
Human Machine Interface (HMI) Touchscreen 15.0" Color

Human Machine Interface (HMI) Touchscreen 15.0" Color

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number 2401621
Product Name Human Machine Interface (HMI)
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details