PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2320128

Description
DC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-9820-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-9820-ND
Industrial, DIN Rail Power Supplies 277-9820-ND
DC/DC DIN RAIL SUPPLY 48V 240W

DC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Phoenix Contact - 33AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Phoenix Contact
33AC1107
Dc-Dc Converter, 48V, 5A; Power Supply Approvals Phoenix Contact 33AC1107
DC-DC CONVERTER, 48V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-9820-ND 33AC1107
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 5A; Power Supply Approvals Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CCG3-24-12SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details