PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2320092

Description
DC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-9230-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-9230-ND
Industrial, DIN Rail Power Supplies 277-9230-ND
DC/DC DIN RAIL SUPPLY 24V 240W

DC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact - 33AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact
33AC1105
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact 33AC1105
DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 277-9230-ND 33AC1105
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact
Type 1 DC-DC Converter
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details