PHOENIX CONTACT USA Fiber Optic Cables 2313407

Description
Fiber Optic Cable Black Multimode, Duplex 1000µm
Request a Quote Datasheet
Description
Fiber Optic Cable Black Multimode, Duplex 1000µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 2313407-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
2313407-ND
Fiber Optic Cables 2313407-ND
Fiber Optic Cable Black Multimode, Duplex 1000µm

Fiber Optic Cable Black Multimode, Duplex 1000µm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 2313407-ND
Product Name Fiber Optic Cables
Cable Type Duplex
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Core Material Polyamide (PA)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details