PHOENIX CONTACT USA Cable Assembly 2313397

Description
Polymer Fiber Cable 2Fibers Green Product overview: 2313397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-2313397 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Fiber Cable 2Fibers Green Product overview: 2313397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-2313397 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 449-2313397 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
449-2313397
Cable Assembly 449-2313397
Polymer Fiber Cable 2Fibers Green Product overview: 2313397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-2313397 can be used for catalog matching and distributor lookup.

Polymer Fiber Cable 2Fibers Green Product overview: 2313397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-2313397 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires - Fiber Optic Cables - 1315189-2313397 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Fiber Optic Cables
1315189-2313397
Cables, Wires - Fiber Optic Cables 1315189-2313397
Win Source Part Number: 1315189-2313397 Category: Cables, Wires>Fiber Optic Cables Type: Multimode, Duplex Core Material: Polyamide (PA) Style: Standard Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.315" (8.00mm) Jacket Color: Green Bend Radius: 65mm Temperature Range - Operating: -20°C ~ 70°C Core Diameter: 980µm Cladding Diameter: 1000µm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.70.0000 Mfr: Phoenix Contact

Win Source Part Number: 1315189-2313397
Category: Cables, Wires>Fiber Optic Cables
Type: Multimode, Duplex
Core Material: Polyamide (PA)
Style: Standard
Jacket (Insulation) Material: Polyurethane (PU)
Jacket (Insulation) Diameter: 0.315" (8.00mm)
Jacket Color: Green
Bend Radius: 65mm
Temperature Range - Operating: -20°C ~ 70°C
Core Diameter: 980µm
Cladding Diameter: 1000µm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.70.0000
Mfr: Phoenix Contact

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 449-2313397 1315189-2313397
Product Name Cable Assembly Cables, Wires - Fiber Optic Cables
Rated Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details