PHOENIX CONTACT USA Monitor - Current/Voltage Transducer 2308072

Description
Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail
Datasheet
Description
Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - 2308072 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
2308072
Monitor - Current/Voltage Transducer 2308072
Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail

Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number 2308072
Product Name Monitor - Current/Voltage Transducer
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details