PHOENIX CONTACT USA Serial Cables 2305525

Description
Phoenix Contact 2305525 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2305525 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 8576514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
8576514
Serial Cables 8576514
Phoenix Contact 2305525 Serial Cable

Phoenix Contact 2305525 Serial Cable

Supplier's Site
D-Sub Cables - 2305525-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305525-ND
D-Sub Cables 2305525-ND
D-Sub Cable Assembly DB37 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2305525 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2305525
Cable Assemblies - D-Sub Cables 2305525
CABLE ASSY DB37 SHIELDED GRAY 3M

CABLE ASSY DB37 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8576514 2305525-ND 2305525
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer Telecommunications
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details