PHOENIX CONTACT USA D-Sub Cables 2305499

Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 277-9217-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-9217-ND
D-Sub Cables 277-9217-ND
D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2305499 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2305499
Cable Assemblies - D-Sub Cables 2305499
CABLE ASSY DB25 SHIELDED GRAY 3M

CABLE ASSY DB25 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-9217-ND 2305499
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details