PHOENIX CONTACT USA Interface Modules 2304445

Description
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet
Description
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2304445-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2304445-ND
Interface Modules 2304445-ND
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG

16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG

Buy Now Datasheet
Interface Modules - 2304445 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2304445
Interface Modules 2304445
INTERFACE MOD HDR 16POS 12-24AWG

INTERFACE MOD HDR 16POS 12-24AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2304445-ND 2304445
Product Name Interface Modules Interface Modules
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers