PHOENIX CONTACT USA Cable Assemblies 2304212

Description
Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 277-9208-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
277-9208-ND
Cable Assemblies 277-9208-ND
Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)

Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2304212 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2304212
Controllers - Cable Assemblies 2304212
Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)

Interface Cable Assembly Omron C200H, CJ1, CQM1, CS1 Series 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 277-9208-ND 2304212
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details