PHOENIX CONTACT USA D-Sub Cables 2302285

Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2302285-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2302285-ND
D-Sub Cables 2302285-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Serial Cables - 2016802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2016802
Serial Cables 2016802
Phoenix Contact 2302285 Serial Cable

Phoenix Contact 2302285 Serial Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2302285 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2302285
Cable Assemblies - D-Sub Cables 2302285
CABLE ASSY DB50 SHLD GRAY 1.5M

CABLE ASSY DB50 SHLD GRAY 1.5M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2302285-ND 2016802 2302285
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Application Telecommunications Computer
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type DB50; Receptacle, Female Sockets Female d-sub
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details