PHOENIX CONTACT USA Cables, Wires Fiber Optic Cables - 2298535 2298535

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163618-2298535 Current Rating: 1 A Gender: Female to Female Length: 2.999232 m Cable Length: 3 m Weight: 609.174553 g Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: Cables, Wires Fiber Optic Cables Case / Package: 300 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 60 V Wire/Cable Gauge: 26 AWG
Request a Quote
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163618-2298535 Current Rating: 1 A Gender: Female to Female Length: 2.999232 m Cable Length: 3 m Weight: 609.174553 g Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: Cables, Wires Fiber Optic Cables Case / Package: 300 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 60 V Wire/Cable Gauge: 26 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 2298535 - 2298535 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 2298535
2298535
Cables, Wires Fiber Optic Cables - 2298535 2298535
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163618-2298535 Current Rating: 1 A Gender: Female to Female Length: 2.999232 m Cable Length: 3 m Weight: 609.174553 g Connector Type A: IDC, Socket Connector Type B: IDC, Socket Categories: Cables, Wires Fiber Optic Cables Case / Package: 300 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Voltage Rating (DC): 60 V Wire/Cable Gauge: 26 AWG

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163618-2298535
Current Rating: 1 A
Gender: Female to Female
Length: 2.999232 m
Cable Length: 3 m
Weight: 609.174553 g
Connector Type A: IDC, Socket
Connector Type B: IDC, Socket
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 300
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Voltage Rating (DC): 60 V
Wire/Cable Gauge: 26 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 2298535
Product Name Cables, Wires Fiber Optic Cables - 2298535
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2873403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details