Hybrid motor starter for reversing three-phase AC motors up to 550 V AC with a 24 V DC control voltage and 2.4 A output current, featuring adjustable overload shutdown and limited phase failure detection. The device is 22.5 mm wide and includes 3-phase loop bridges. It supports connection of brakes or single-phase motors via L1 and N. Approvals include CCC and EAC. Derating curve specified for ambient temperatures up to 70 °C.
Industrial Relays ELR W3- 24DC 500AC- 2I-BR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2297109 |
| Product Name | Industrial Relays |
| Approvals | RoHS |