Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON MCO
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Package: Bulk
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Through Hole Header
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 2278377 | |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| Mounting | Through-Hole; Through Hole | |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 160 volts |