Phoenix Contact GmbH & Co. KG DIN Rail Enclosures 2203882

Description
Phoenix Contact 2203882
Request a Quote
Description
Phoenix Contact 2203882
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2301180 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2301180
DIN Rail Enclosures 2301180
Phoenix Contact 2203882

Phoenix Contact 2203882

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2301180
Product Name DIN Rail Enclosures
Length 3.94 inch (100 mm)
Width 0.9843 inch (25 mm)
Material Polyamide
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers