PHOENIX CONTACT USA Boxes, Enclosures, Racks - Box Components 2203878

Description
Win Source Part Number: 1315367-2203878 Category: Boxes, Enclosures, Racks>Box Components Series: ICS Type: Housing Color: Gray Features: Vented Package: Bulk For Use With/Related Products: 20mm Wide Housing Material: Plastic, Polyamide Dimension: 3.864" L x 0.787" W x 3.937" H (98.15mm x 20.00mm x 100.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1315367-2203878 Category: Boxes, Enclosures, Racks>Box Components Series: ICS Type: Housing Color: Gray Features: Vented Package: Bulk For Use With/Related Products: 20mm Wide Housing Material: Plastic, Polyamide Dimension: 3.864" L x 0.787" W x 3.937" H (98.15mm x 20.00mm x 100.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - 2203878 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
2203878
Boxes, Enclosures, Racks - Box Components 2203878
Win Source Part Number: 1315367-2203878 Category: Boxes, Enclosures, Racks>Box Components Series: ICS Type: Housing Color: Gray Features: Vented Package: Bulk For Use With/Related Products: 20mm Wide Housing Material: Plastic, Polyamide Dimension: 3.864" L x 0.787" W x 3.937" H (98.15mm x 20.00mm x 100.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Phoenix Contact

Win Source Part Number: 1315367-2203878
Category: Boxes, Enclosures, Racks>Box Components
Series: ICS
Type: Housing
Color: Gray
Features: Vented
Package: Bulk
For Use With/Related Products: 20mm Wide Housing
Material: Plastic, Polyamide
Dimension: 3.864" L x 0.787" W x 3.937" H (98.15mm x 20.00mm x 100.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 2203878
Product Name Boxes, Enclosures, Racks - Box Components
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHSSK6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details