PHOENIX CONTACT USA Boxes 2203456

Description
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16273-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact - 45AC8150 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact
45AC8150
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact 45AC8150
ENCLOSURE, DEV BRD, 237MM X 195MM X 47MM; For Use With:Development Boards; External Height:47mm; External Width:195mm; External Depth:237mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 237MM X 195MM X 47MM; For Use With:Development Boards; External Height:47mm; External Width:195mm; External Depth:237mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16273-ND 45AC8150
Product Name Boxes Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details