PHOENIX CONTACT USA Boxes 2203455

Description
"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16277-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"

"Housing Plastic, Polycarbonate Gray Cover Included 9.331"" L x 1.850"" W (237.00mm x 47.00mm) X 7.677"" (195.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact - 45AC8149 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact
45AC8149
Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact 45AC8149
ENCLOSURE, DEV BRD, 237MM X 195MM X 47MM; For Use With:Development Boards; External Height:47mm; External Width:195mm; External Depth:237mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 237MM X 195MM X 47MM; For Use With:Development Boards; External Height:47mm; External Width:195mm; External Depth:237mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16277-ND 45AC8149
Product Name Boxes Enclosure, Dev Brd, 237Mm X 195Mm X 47Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers