Phoenix Contact 2203454 PCB Enclosure
"Housing Plastic, Polycarbonate Gray Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"
ENCLOSURE, DEV BRD, 195MM X 145MM X 67MM; For Use With:Development Boards; External Height:67mm; External Width:145mm; External Depth:195mm; Enclosure Material:Polycarbona
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1793144 | 277-16268-ND | 45AC8148 |
| Product Name | Floor Standing Enclosures | Boxes | Enclosure, Dev Brd, 195Mm X 145Mm X 67Mm; For Use With Phoenix Contact |
| Material | Polycarbonate; Polycarbonate | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | NEMA Enclosures | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 4 | ||
| Ingress Protection(IP) Rating Against Moisture | 0 | ||
| Type | Junction Box |