PHOENIX CONTACT USA Boxes 2203450

Description
"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16266-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)"

"Housing Plastic, Polycarbonate Gray Cover Included 5.709"" L x 2.638"" W (145.00mm x 67.00mm) X 4.921"" (125.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 145Mm X 125Mm X 67Mm; For Use With Phoenix Contact - 45AC8145 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 145Mm X 125Mm X 67Mm; For Use With Phoenix Contact
45AC8145
Enclosure, Dev Brd, 145Mm X 125Mm X 67Mm; For Use With Phoenix Contact 45AC8145
ENCLOSURE, DEV BRD, 145MM X 125MM X 67MM; For Use With:Development Boards; External Height:67mm; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 145MM X 125MM X 67MM; For Use With:Development Boards; External Height:67mm; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16266-ND 45AC8145
Product Name Boxes Enclosure, Dev Brd, 145Mm X 125Mm X 67Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Desktop Enclosures - 226022 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details