PHOENIX CONTACT USA Boxes 2203443

Description
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16263-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"

"Housing Plastic, Polycarbonate Gray Cover Included 4.921"" L x 1.850"" W (125.00mm x 47.00mm) X 3.425"" (87.00mm)"

Buy Now Datasheet
Dev Board Enclosure, Housing, Pc, Grey; For Use With Phoenix Contact - 45AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Housing, Pc, Grey; For Use With Phoenix Contact
45AC8139
Dev Board Enclosure, Housing, Pc, Grey; For Use With Phoenix Contact 45AC8139
DEV BOARD ENCLOSURE, HOUSING, PC, GREY; For Use With:Development Boards; External Height:47mm; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbona te; Body Colour:Grey; Product Range:UCS Series; SVHC:No SVHC RoHS Compliant: Yes

DEV BOARD ENCLOSURE, HOUSING, PC, GREY; For Use With:Development Boards; External Height:47mm; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbonate; Body Colour:Grey; Product Range:UCS Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16263-ND 45AC8139
Product Name Boxes Dev Board Enclosure, Housing, Pc, Grey; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details