PHOENIX CONTACT USA Boxes 2203333

Description
"Housing Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16257-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm; For Use With Phoenix Contact - 45AC8096 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm; For Use With Phoenix Contact
45AC8096
Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm; For Use With Phoenix Contact 45AC8096
ENCLOSURE, DEV BRD, 145MM X 125MM X 47MM; For Use With:ETC Development Boards; External Height:47mm; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 145MM X 125MM X 47MM; For Use With:ETC Development Boards; External Height:47mm; External Width:125mm; External Depth:145mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16257-ND 45AC8096
Product Name Boxes Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers