PHOENIX CONTACT USA Boxes 2203330

Description
"Housing Plastic, Polycarbonate Black Cover Included 4.921"" L x 2.638"" W (125.00mm x 67.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 4.921"" L x 2.638"" W (125.00mm x 67.00mm) X 3.425"" (87.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16256-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 4.921"" L x 2.638"" W (125.00mm x 67.00mm) X 3.425"" (87.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 4.921"" L x 2.638"" W (125.00mm x 67.00mm) X 3.425"" (87.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 125Mm X 87Mm X 67Mm; For Use With Phoenix Contact - 45AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 125Mm X 87Mm X 67Mm; For Use With Phoenix Contact
45AC8095
Enclosure, Dev Brd, 125Mm X 87Mm X 67Mm; For Use With Phoenix Contact 45AC8095
ENCLOSURE, DEV BRD, 125MM X 87MM X 67MM; For Use With:Raspberry Pi Development Boards; External Height:67mm; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 125MM X 87MM X 67MM; For Use With:Raspberry Pi Development Boards; External Height:67mm; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16256-ND 45AC8095
Product Name Boxes Enclosure, Dev Brd, 125Mm X 87Mm X 67Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details