TERM BLOCK PLUG 4POS STR 5MM
Pluggable Terminal Blocks 4 Pos 5mm pitch Plug 24-12 AWG Screw
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14549-ND | 2200332 | 82AH2583 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block, Pluggable, 4Pos, 12Awg Rohs Compliant Phoenix Contact |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |