PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2199773

Description
TERM BLK 2POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14540-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14540-ND
Terminal Blocks - Wire to Board 277-14540-ND
TERM BLK 2POS SIDE ENT 7.5MM PCB

TERM BLK 2POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 2199773 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2199773
Fixed Terminal Blocks 2199773
Fixed Terminal Blocks MKDSO 2,5 HV/ 2R-7,5 KMGY

Fixed Terminal Blocks MKDSO 2,5 HV/ 2R-7,5 KMGY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14540-ND 2199773
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-947-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details