TERM BLOCK PLUG 2POS STR 7.62MM
Pluggable Terminal Blocks 2 Pos 7.62mm pitch Plug 24-8 AWG Spring
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9159-ND | 1996016 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |
| # of Contacts | 2 | 2 |