Alternative Parts (Cross-Reference): Cross
Product Status: Active
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON MC
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Package: Bulk
Pluggable Terminal Blocks 2 Pos 3.5mm pitch Through Hole Header
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1995787 | |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 160 volts |