PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1995664

Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-16668-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-16668-ND
Terminal Blocks - Wire to Board 277-16668-ND
TERM BLOCK 4POS 45DEG 5.08MM PCB

TERM BLOCK 4POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1995664 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1995664
Fixed Terminal Blocks 1995664
Fixed Terminal Blocks SMKDS 2.5/ 4-5.08

Fixed Terminal Blocks SMKDS 2.5/ 4-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16668-ND 1995664
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details