PHOENIX CONTACT USA PCB Terminal Blocks 1991176

Description
Phoenix Contact 1991176
Request a Quote Datasheet
Description
Phoenix Contact 1991176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 113294 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
113294
PCB Terminal Blocks 113294
Phoenix Contact 1991176

Phoenix Contact 1991176

Supplier's Site
Terminal Blocks - Wire to Board - 277-6724-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6724-ND
Terminal Blocks - Wire to Board 277-6724-ND
TERM BLK 10POS TOP ENTRY 5MM PCB

TERM BLK 10POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1991176 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1991176
Fixed Terminal Blocks 1991176
Fixed Terminal Blocks SPT 2.5/10-V-5.0 5MM 10P VERT SPR

Fixed Terminal Blocks SPT 2.5/10-V-5.0 5MM 10P VERT SPR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 113294 277-6724-ND 1991176
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Termination Options Spring Clamp; Spring cage Spring Clamp; Spring Cage
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2209.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - Wire to Board - 2946-2086-1110/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details