PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1991150

Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9156-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9156-ND
Terminal Blocks - Wire to Board 277-9156-ND
TERM BLK 8POS TOP ENTRY 5MM PCB

TERM BLK 8POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 113301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
113301
Pluggable Terminal Blocks 113301
Phoenix Contact 1991150

Phoenix Contact 1991150

Supplier's Site
Fixed Terminal Blocks - 1991150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1991150
Fixed Terminal Blocks 1991150
Fixed Terminal Blocks SPT 2.5/ 8-V-5.0 5MM 8P VERT SPR

Fixed Terminal Blocks SPT 2.5/ 8-V-5.0 5MM 8P VERT SPR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9156-ND 113301 1991150
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
# of Contacts 8 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 180°; Straight 90°
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - CVFXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details