Fixed Terminal Blocks SPT 2.5/12-H-5.0 5MM 12P HORZ SPR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1991079 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Cage |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 12 |
| Contacts Pitch | 5.00 mm (0.20 inches) |