PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990915

Description
TERM BLK 8P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9789-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9789-ND
Terminal Blocks - Wire to Board 277-9789-ND
TERM BLK 8P TOP ENTRY 3.5MM PCB

TERM BLK 8P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1990915 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990915
Fixed Terminal Blocks 1990915
Fixed Terminal Blocks SPT 1.5/ 8-V-3.5 3.5MM 8P VERT SPR

Fixed Terminal Blocks SPT 1.5/ 8-V-3.5 3.5MM 8P VERT SPR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9789-ND 1990915
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 8 8
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
TERM BLCK Rail MTD 1P 30A YEL - 1492-H1Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details