PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990795

Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9787-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9787-ND
Terminal Blocks - Wire to Board 277-9787-ND
TERM BLK 8POS SIDE ENT 3.5MM PCB

TERM BLK 8POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pcb Terminal Block, Spt 1,5/ 8-H-3,5 Rohs Compliant Phoenix Contact - 90AJ7554 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, Spt 1,5/ 8-H-3,5 Rohs Compliant Phoenix Contact
90AJ7554
Pcb Terminal Block, Spt 1,5/ 8-H-3,5 Rohs Compliant Phoenix Contact 90AJ7554
PCB TERMINAL BLOCK, SPT 1,5/ 8-H-3,5 ROHS COMPLIANT: YES

PCB TERMINAL BLOCK, SPT 1,5/ 8-H-3,5 ROHS COMPLIANT: YES

Supplier's Site
Fixed Terminal Blocks - 1990795 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990795
Fixed Terminal Blocks 1990795
Fixed Terminal Blocks SPT 1.5/ 8-H-3.5 3.5MM 8P HORZ SPR

Fixed Terminal Blocks SPT 1.5/ 8-H-3.5 3.5MM 8P HORZ SPR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9787-ND 90AJ7554 1990795
Product Name Terminal Blocks - Wire to Board Pcb Terminal Block, Spt 1,5/ 8-H-3,5 Rohs Compliant Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 8 8
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details