PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990753

Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6714-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6714-ND
Terminal Blocks - Wire to Board 277-6714-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1990753 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990753
Fixed Terminal Blocks 1990753
Fixed Terminal Blocks SPT 1.5/ 4-H-3.5 3.5MM 4P HORZ SPR

Fixed Terminal Blocks SPT 1.5/ 4-H-3.5 3.5MM 4P HORZ SPR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6714-ND 1990753
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details