PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990740

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9762-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9762-ND
Terminal Blocks - Wire to Board 277-9762-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 112572 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
112572
PCB Terminal Blocks 112572
Phoenix Contact 1990740

Phoenix Contact 1990740

Supplier's Site
Fixed Terminal Blocks - 1990740 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990740
Fixed Terminal Blocks 1990740
Fixed Terminal Blocks SPT 1.5/ 3-H-3.5 3.5MM 3P HORZ SPR

Fixed Terminal Blocks SPT 1.5/ 3-H-3.5 3.5MM 3P HORZ SPR

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9762-ND 112572 1990740
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight 90°
Unlock Full Specs
to access all available technical data