PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990193

Description
TERM BLOCK 21POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 21POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1813-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1813-ND
Terminal Blocks - Wire to Board 277-1813-ND
TERM BLOCK 21POS 45DEG 2.5MM PCB

TERM BLOCK 21POS 45DEG 2.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1990193 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990193
Fixed Terminal Blocks 1990193
Fixed Terminal Blocks PTSA 0.5/21-2.5-Z 21P 2.5MM 45DEG

Fixed Terminal Blocks PTSA 0.5/21-2.5-Z 21P 2.5MM 45DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1813-ND 1990193
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 21 21
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 45 Degree Entry Vertical
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - CBFXX0R8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details