PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1990177

Description
TERM BLOCK 19POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 19POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1811-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1811-ND
Terminal Blocks - Wire to Board 277-1811-ND
TERM BLOCK 19POS 45DEG 2.5MM PCB

TERM BLOCK 19POS 45DEG 2.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1990177 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1990177
Fixed Terminal Blocks 1990177
Fixed Terminal Blocks PTSA 0.5/19-2.5-Z 19P 2.5MM 45DEG

Fixed Terminal Blocks PTSA 0.5/19-2.5-Z 19P 2.5MM 45DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1811-ND 1990177
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 19 19
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 45 Degree Entry Vertical
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details