Professional range of PTSA Series PCB terminal blocks.
⢠2.5 mm Pitch. ⢠Push in spring connection. ⢠Variety of poles/positions
Number of Ways = 2
Mounting Type = Through Hole
Pitch = 2.5mm
Current Rating = 2A
Termination Method = Solder
Wire Size = 24 - 20 AWG
Material = Nylon
Voltage Rating = 160 V
Colour = Green
CAD Drawing = 3D CAD Model
Fixed Terminal Blocks PTSA 0.5/ 2-2.5-Z
TERM BLOCK 2POS 45DEG 2.5MM PCB
PCB Terminal Block, 2.5 mm Pin Spacing, 8 mm Stripping Length
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 6482127 | 1990009 | 277-1794-ND | 70055048 |
Product Name | Fixed Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Printed Circuit; 2 A; 160 V; 2.5 mm; 2; 2.5 mm; Soldering Mount | |
Termination Options | Solder | Push-In | Spring Clamp; Fixed/Solder | |
Terminal Block Type | Non-Fused Terminal Blocks | Fixed Terminal Blocks | Single Feed Through | |
Contacts Pitch | 2.50 mm (0.10 inches) | 2.50 mm (0.10 inches) | 2.49 mm (0.10 inches) | |
North American | 20 to 24 AWG | 20 to 26 AWG | 20 to 24 AWG | |
Voltage Rating | 160 volts | 160 volts | 160 volts |