TERM BLOCK 3POS 45DEG 2.5MM PCB
Fixed Terminal Blocks PTSA 0.5/ 3-2.5-F
Professional range of PTSA Series PCB terminal blocks.
⢠2.5 mm Pitch. ⢠Push in spring connection. ⢠Variety of poles/positions
Series = PTSA
Number of Ways = 3
Mounting Type = Through Hole
Pitch = 2.5mm
Current Rating = 2A
Termination Method = Solder
Wire Size = 24 - 20 AWG
Material = Nylon
Voltage Rating = 160 V
Colour = Green
PCB Terminal Block, 2.5 mm Pin Spacing
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-6406-ND | 1989751 | 6482133 | 70055060 |
Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks | Terminal Block, Printed Circuit; 2 A; 160 V; 2.5 mm; 3; 2.5 mm; Soldering Mount | |
Mounting Options | PCB | PCB | ||
Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
# of Contacts | 3 | 3 | ||
Contacts Pitch | 2.49 mm (0.10 inches) | 2.50 mm (0.10 inches) | 2.50 mm (0.10 inches) |