PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1988121

Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9148-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9148-ND
Terminal Blocks - Wire to Board 277-9148-ND
TERM BLK 4POS SIDE ENT 7.5MM PCB

TERM BLK 4POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 7000732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7000732
Pluggable Terminal Blocks 7000732
Phoenix Contact 1988121

Phoenix Contact 1988121

Supplier's Site
Fixed Terminal Blocks - 1988121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1988121
Fixed Terminal Blocks 1988121
Fixed Terminal Blocks PT 2.5/ 4-7.5-H

Fixed Terminal Blocks PT 2.5/ 4-7.5-H

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9148-ND 7000732 1988121
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole
# of Contacts 4 4 4
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches) 7.50 mm (0.30 inches)
Orientation 180°
Body Material Polyamide (PA), Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444356 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
GEE Turret Terminal Board - 15318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details