PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1987737

Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14511-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14511-ND
Terminal Blocks - Wire to Board 277-14511-ND
TERM BLK 3POS TOP ENTRY 5MM PCB

TERM BLK 3POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 6481714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
6481714
Pluggable Terminal Blocks 6481714
Phoenix Contact 1987737

Phoenix Contact 1987737

Supplier's Site
Fixed Terminal Blocks - 1987737 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1987737
Fixed Terminal Blocks 1987737
Fixed Terminal Blocks PT 2.5/ 3-5.0-V

Fixed Terminal Blocks PT 2.5/ 3-5.0-V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-14511-ND 6481714 1987737
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB Through hole
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 90° 90°; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.963 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
PCB Terminal Blocks - 1731210 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers