PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985302

Description
TERM BLOCK 13POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 13POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1633-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1633-ND
Terminal Blocks - Wire to Board 277-1633-ND
TERM BLOCK 13POS 45DEG 3.5MM PCB

TERM BLOCK 13POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1985302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985302
Fixed Terminal Blocks 1985302
Fixed Terminal Blocks PTSA 1.5/13-3.5-Z

Fixed Terminal Blocks PTSA 1.5/13-3.5-Z

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1633-ND 1985302
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 13 13
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX049 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details