PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1984112

Description
TERM BLOCK PLUG 12POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1716-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1716-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1716-ND
TERM BLOCK PLUG 12POS 3.5MM

TERM BLOCK PLUG 12POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984112
Pluggable Terminal Blocks 1984112
Pluggable Terminal Blocks 12 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 12 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet
Terminal Block, Printed Circuit; 6 A; 160 V; 3.5 mm; 12; 3.5 mm; M2; 5 mm; PA - 70055047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Printed Circuit; 6 A; 160 V; 3.5 mm; 12; 3.5 mm; M2; 5 mm; PA
70055047
Terminal Block, Printed Circuit; 6 A; 160 V; 3.5 mm; 12; 3.5 mm; M2; 5 mm; PA 70055047
Printed Circuit Terminal Block, Screw Type Connection Nominal current 6 A Nominal voltage 160 V The printed circuit terminal block can be plugged onto pin strips vertically and horizontally.

Printed Circuit Terminal Block, Screw Type Connection

  • Nominal current 6 A
  • Nominal voltage 160 V
    The printed circuit terminal block can be plugged onto pin strips vertically and horizontally.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1716-ND 1984112 70055047
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Printed Circuit; 6 A; 160 V; 3.5 mm; 12; 3.5 mm; M2; 5 mm; PA
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details