PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1984086

Description
TERM BLOCK PLUG 9POS 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1713-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1713-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1713-ND
TERM BLOCK PLUG 9POS 3.5MM

TERM BLOCK PLUG 9POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984086 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984086
Pluggable Terminal Blocks 1984086
Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 9 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1713-ND 1984086
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details