PHOENIX CONTACT USA Pluggable Terminal Blocks 1984031

Description
Phoenix Contact 1984031
Request a Quote Datasheet
Description
Phoenix Contact 1984031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4680903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4680903
Pluggable Terminal Blocks 4680903
Phoenix Contact 1984031

Phoenix Contact 1984031

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1708-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1708-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1708-ND
TERM BLOCK PLUG 4POS 3.5MM

TERM BLOCK PLUG 4POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984031
Pluggable Terminal Blocks 1984031
Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 4 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4680903 277-1708-ND 1984031
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details