Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1969771

Description
Pluggable Terminal Blocks 2 Pos 10.16mm pitch Thru Hole Invert Hdr
Datasheet
Description
Pluggable Terminal Blocks 2 Pos 10.16mm pitch Thru Hole Invert Hdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1969771 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1969771
Pluggable Terminal Blocks 1969771
Pluggable Terminal Blocks 2 Pos 10.16mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 2 Pos 10.16mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1969771
Product Name Pluggable Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details