PHOENIX CONTACT USA Pluggable Terminal Blocks 1967388

Description
Phoenix Contact 1967388
Request a Quote Datasheet
Description
Phoenix Contact 1967388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1703882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703882
Pluggable Terminal Blocks 1703882
Phoenix Contact 1967388

Phoenix Contact 1967388

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1837-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1837-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1837-ND
TERM BLOCK PLUG 3POS STR 10.16MM

TERM BLOCK PLUG 3POS STR 10.16MM

Buy Now Datasheet
Plug; 76 A; 1000 V; 10.16 mm; 20-6 AWG;Screw; 8 kV; PA; M 4; 1.50 Nm; 14 mm - 70055012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 76 A; 1000 V; 10.16 mm; 20-6 AWG;Screw; 8 kV; PA; M 4; 1.50 Nm; 14 mm
70055012
Plug; 76 A; 1000 V; 10.16 mm; 20-6 AWG;Screw; 8 kV; PA; M 4; 1.50 Nm; 14 mm 70055012
Plug, 76 A Nominal Current, 1000 V Rated Voltage, 10.16 mm Pitch Polyamide Insulating Material Voltage: 600, Amps: 55, AWG: 20-6 Highly Conductive Metal Alloys

Plug, 76 A Nominal Current, 1000 V Rated Voltage, 10.16 mm Pitch

  • Polyamide Insulating Material
  • Voltage: 600, Amps: 55, AWG: 20-6
  • Highly Conductive Metal Alloys
Supplier's Site
Pluggable Terminal Blocks - 1967388 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1967388
Pluggable Terminal Blocks 1967388
Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-6 AWG Screw

Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-6 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1703882 277-1837-ND 70055012 1967388
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug; 76 A; 1000 V; 10.16 mm; 20-6 AWG;Screw; 8 kV; PA; M 4; 1.50 Nm; 14 mm Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details