COMBICON PC 16 series plug-in terminal block connectors with female sockets. The terminals feature a high current carrying capacity of 76 A and unrestricted 600 V UL approval. The COMBICON PC 16 series high capacity free hanging terminal block plugs can be plugged into PC 6-16 headers and IPC 16 plugs.
⢠Screw connection. ⢠Well-known connection principle allows worldwide use. ⢠Low temperature rise, thanks to maximum contact force. ⢠10.16 mm pitch
Series = COMBICON PC
TERM BLOCK PLUG 2POS STR 10.16MM
Pluggable Terminal Blocks 2 Pos 10.16mm pitch Plug 18-6 AWG Screw
Plug, 76 A Nominal Current, 1000 V Rated Voltage, 10.16 mm Pitch
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 8032963 | 277-1836-ND | 1967375 | 70055011 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug; 76 A; 1000 V; 10.16 mm; 20-6 AWG;Screw; 8 kV; PA; M 4; 1.50 Nm; 14 mm | |
Mounting Options | PCB | Free Hanging (In-Line) | PCB | |
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
Features | Terminal Plug | Terminal Plug | ||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through | |
# of Contacts | 2 | 2 |