TERM BLOCK PLUG 2POS STR 5.08MM
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12AWG Spring
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8540751 | 277-17262-ND | 1962697 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Termination Options | Spring Clamp; Spring cage | Screw Clamp; Spring Clamp | Push-In |
| Features | Terminal Plug | Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 2 | 2 to 4 | 2 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |